NEN-EN 15433-6

Transportation loads - Measurement and evaluation of dynamic mechanical loads - Part 6: Automatic recording systems for measuring randomly occurring shock during monitoring of transports

inactive
Organization: NEN
Publication Date: 1 December 2007
Status: inactive
Page Count: 18
ICS Code (Freight distribution of goods in general): 55.180.01
scope:

This standard specifies the technical and functional properties of automatic recording equipment used to determine randomly appearing shocks during transportation. Such automatic recording equipment can be used to: determine mechanical shock loads on individual transportations; monitor the transportation means to observe the limits of the shock parameters; determine the shock loads on the transported item. This standard defines the sensors to be attached to the device, and specifies the minimum requirements for the parameters to be adjusted. It also defines the minimum requirements for the data analysis, as well as the data presentation. This standard covers the complete recording equipment, including its accelerometers and the data analysis in an external data processing unit. The accelerometers can be integrated into the device or separately mounted from it (external sensors). This standard also applies to the routine monitoring of individual transportations

Document History

August 1, 2016
Transportation loads - Measurement and evaluation of dynamic-mechanical loads - Part 6: Automatic recording systems for measuring randomly occurring shock during monitoring of transports
NEN-EN 15433-6 specifies the technical and functional properties of automatic recording equipment used to determine randomly appearing shocks during transportation. Such automatic recording equipment...
February 1, 2016
Transportation loads - Measurement and evaluation of dynamic mechanical loads - Part 6: Automatic recording systems for measuring randomly occurring shock during monitoring of transports
NEN-EN 15433-6 specifies the technical and functional properties of automatic recording equipment used to determine randomly appearing shocks during transportation. Such automatic recording equipment...
NEN-EN 15433-6
December 1, 2007
Transportation loads - Measurement and evaluation of dynamic mechanical loads - Part 6: Automatic recording systems for measuring randomly occurring shock during monitoring of transports
This standard specifies the technical and functional properties of automatic recording equipment used to determine randomly appearing shocks during transportation. Such automatic recording equipment...
November 1, 2005
Transportation loads - Measurement and evaluation of dynamicmechanical loads - Part 6: Automatic recording systems for measuring randomly occurring shock during monitoring of transports
This standard specifies the technical and functional properties of automatic recording equipment used to determine randomly appearing shocks during transportation. Such automatic recording equipment...
Advertisement