NEN-EN 15854

Ventilation for buildings - Air Diffusion - Aerodynamic testing and rating for mixed flow application: non-isothermal procedure for a cold jet

pending, Most Current
Organization: NEN
Publication Date: 1 September 2008
Status: pending
Page Count: 21
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

This European Standard specifies methods for the laboratory aerodynamic testing and rating of air terminal devices for mixed flow applications, including the specification of suitable test facilities and measurement techniques. This standard applies to laboratory testing of ATD for technical characterisation Note this standard may also be used in principle for full scale mock-up or on site tests. The standard gives only tests for the assessment of characteristics of the air terminal devices for mixed flow applications, under non-isothermal conditions with a cold jet. The testing of isothermal air terminal devices is specified in EN 12238. The testing of low velocity air terminal devices is specified in EN 12239. This European Standard applies to ventilation or air conditioning systems designed for the maintenance of comfort conditions for buildings. It is not applicable in the case of systems for the control of industrial or other special process environments. In the latter case however, it may be referred to if the system technology is similar to that of the above mentioned ventilation and air conditioning systems. The principles described in this European standard can also be used on site or in a lab for full scale measurements.

Document History

NEN-EN 15854
September 1, 2008
Ventilation for buildings - Air Diffusion - Aerodynamic testing and rating for mixed flow application: non-isothermal procedure for a cold jet
This European Standard specifies methods for the laboratory aerodynamic testing and rating of air terminal devices for mixed flow applications, including the specification of suitable test facilities...
Advertisement