NEN-EN 15938

Automotive fuels - Ethanol blending component and ethanol (E85) automotive fuel - Determination of electrical conductivity

active, Most Current
Organization: NEN
Publication Date: 1 September 2010
Status: active
Page Count: 14
ICS Code (Liquid fuels): 75.160.20
scope:

This European Standard specifies a test method for the determination of the electrical conductivity in ethanol and ethanol (E85) automotive fuel in the range from approximately (0,3 to 5) μS/cm at a temperature of 25 °C. The electrical conductivity is determined from the measured electrical conductance. The electrical conductivity is an important analytical criterion for the ascertainment and control of anionic and cationic components in ethanol and ethanol (E85) automotive fuel. Some of these components can exhibit corrosive properties.

Document History

NEN-EN 15938
September 1, 2010
Automotive fuels - Ethanol blending component and ethanol (E85) automotive fuel - Determination of electrical conductivity
This European Standard specifies a test method for the determination of the electrical conductivity in ethanol and ethanol (E85) automotive fuel in the range from approximately (0,3 to 5) μS/cm at a...
May 1, 2009
Automotive fuels - Ethanol blending component and ethanol (E85) fuel - Determination of electrical conductivity
This European Standard specifies a test method for the determination of the electrical conductivity in ethanol and ethanol (E85) automotive fuel in the range from approximately (0,3 to 5) μS/cm at a...
Advertisement