NEN-EN 16307-6
Industrial trucks - Safety requirements and verification - Part 6: Supplementary requirements for burden and personnel carriers
| Organization: | NEN |
| Publication Date: | 1 April 2014 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
NEN-EN 16307-6 gives requirements for the types of industrial trucks specified in the scope of prEN ISO 3691-6. This standard is intended to be used in conjunction with prEN ISO 3691-6. These requirements are supplementary to those stated in prEN ISO 3691-6 with the addition of following hazards: - Noise emissions; - Vibration; - Electromagnetic compatibility (EMC); - When operating in potentially explosive atmospheres. This European standard replaces the following requirements of prEN ISO 3691-6: - Electrical requirements. This European standard defines supplementary requirements to prEN ISO 3691-6: - Brakes; - Operator's seat; - Protection from burning; - Protection against crushing, shearing and trapping; - Visibility; - Information for use (instruction handbook and marking).
Document History