NEN-EN 16510-2-1
Residential solid fuel burning appliances - Part 2-1: Roomheaters
| Organization: | NEN |
| Publication Date: | 1 January 2013 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Solid fuel heaters): | 97.100.30 |
scope:
This Part 2-1 of EN 16510 is applicable to freestanding or inset roomheaters fired by solid fuel, without functional modification that operate with fire doors either as closed only or as closed or open. This European Standard is also only applicable to non-mechanically fired roomheaters. The appliances covered by this Part 2-1 of EN 16510 provide heat into the space where they are installed. Additionally, where fitted with a boiler, they also provide domestic hot water and/or central heating. These appliances may burn either solid mineral fuels, peat briquettes, natural or manufactured wood logs or be multi-fuel in accordance with the appliance manufacturer's instructions. This Part 2-1 of EN 16510 is not applicable to appliances with fan assisted combustion air or appliances that are mechanically fed.
Document History