NEN-EN 16898
Safety and control devices for gas burners and gas burning appliances - Gas filters having a maximum working pressure up to and including 600 kPa
| Organization: | NEN |
| Publication Date: | 1 September 2015 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Gas fuel burners): | 27.060.20 |
scope:
This European Standard specifies the safety, design, construction, and performance requirements and testing for gas filters for burners and appliances burning one or more gaseous fuels. This European Standard is applicable to - gas filters with declared maximum inlet pressure up to and including 600 kPa, of nominal connection size up to and including DN 250 for use with one or more fuel gases in accordance with EN 437:2003+A1:2009; - gas filters specified as pressure accessories as defined by EU Directive 97/23/EC (see Annex F). This European Standard is not applicable to gas filters that are connected directly to mains pipe-work or to a container that maintains a standard distribution pressure.
Document History