DS/IEC 61375-2

Electric railway equipment - Train bus - Part 2: Train communication network conformance testing

inactive, Most Current
Organization: DS
Publication Date: 15 June 2007
Status: inactive
Page Count: 171
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This part of 61375 applies to all equipment and devices implemented according to IEC 61375-1, i.e. it covers the procedures to be applied to such equipment and devices when the conformance should be proven. The applicability of this standard to a TCN implementation allows for individual conformance checking of the implementation itself and is a pre-requisite for further interoperability checking between different TCN implementations. NOTE 1 For a definition of TCN implementation see 1.3. 1.2 Normative references The following referenced documents are indispensable for the application of this document. For dated references, only the edition cited applies. For undated references, the latest edition of the referenced document (including any amendments) applies. IEC 60571:Electronic equipment used on rail vehicles IEC 60807, Rectangular connectors for frequencies below 3 MHz IEC 61375-1: 2007, Electric railway equipment - Train bus - Part 1: Train communication network ISO/IEC 9646-1:1994, Information technology - Open Systems Interconnection - Conformance testing methodology and framework - Part 1: General concepts (Also available as ITU-T Recommendation X.290 (1995)) ISO/IEC 9646-7:1994, Information technology - Open Systems Interconnection -Conformance testing methodology and framework - Part 7: Implementation Conformance Statements (Also available as ITU-T Recommendation X.296 (1995)) UIC 556, Information transmission in trains (train bus)

Document History

DS/IEC 61375-2
June 15, 2007
Electric railway equipment - Train bus - Part 2: Train communication network conformance testing
This part of 61375 applies to all equipment and devices implemented according to IEC 61375-1, i.e. it covers the procedures to be applied to such equipment and devices when the conformance should be...

References

Advertisement