NEN-EN 186230

Sectional specification - Connector sets for optical fibres and cables - Type LSF

active, Most Current
Organization: NEN
Publication Date: 1 August 1996
Status: active
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This SS covers type LSF fibre optic connector sets. Type LSF defines single way connectors with a push-pull coupling mechanism and a groove alignment device. This specification contains the requirements for type LSF connector sets. Detail specifications (DSs) shall be prepared using the following pro-forma general blank detail specification (BDS) associated with the generic specification. For example: EN 186005, environmental category V.

Document History

NEN-EN 186230
August 1, 1996
Sectional specification - Connector sets for optical fibres and cables - Type LSF
This SS covers type LSF fibre optic connector sets. Type LSF defines single way connectors with a push-pull coupling mechanism and a groove alignment device. This specification contains the...
Advertisement