NEN-EN 1991-4/NB

National Annex to NEN-EN 1991-4:2006 Eurocode 1: Actions on structures - Part 4: Silos and tanks

active, Most Current
Organization: NEN
Publication Date: 1 September 2013
Status: active
Page Count: 5
ICS Code (Technical aspects): 91.010.30
scope:

EN 1991 provides general principles and actions for the structural design of buildings and civil engineering works including some geotechnical aspects and shall be used in conjunction with EN 1990 and EN 1992-1999. EN 1991 also covers structural design during execution and structural design for temporary structures. It relates to all circumstances in which a structure is required to give adequate performance. EN 1991 is not directly intended for the structural appraisal of existing construction, in developing the design of repairs and alterations or for assessing changes of use. EN 1991 does not completely cover special design situations which require unusual reliability considerations such as nuclear structures for which specified design procedures should be used.

Document History

NEN-EN 1991-4/NB
September 1, 2013
National Annex to NEN-EN 1991-4:2006 Eurocode 1: Actions on structures - Part 4: Silos and tanks
EN 1991 provides general principles and actions for the structural design of buildings and civil engineering works including some geotechnical aspects and shall be used in conjunction with EN 1990...
November 1, 2012
Eurocode 1 - Actions on structures - Part 4: Silos and tanks
A description is not available for this item.
May 1, 2012
National Annex to NEN-EN 1991-4:2006 Eurocode 1: Actions on structures - Part 4: Silos and tanks
EN 1991 provides general principles and actions for the structural design of buildings and civil engineering works including some geotechnical aspects and shall be used in conjunction with EN 1990...
August 1, 2006
Eurocode 1: Actions on structures - Part 4: Silos and tanks
EN 1991 provides general principles and actions for the structural design of buildings and civil engineering works including some geotechnical aspects and shall be used in conjunction with EN 1990...
Advertisement