NEN-ISO 22033

Nickel alloys - Determination of niobium - Inductively coupled plasma/atomic emission spectrometric method

active, Most Current
Organization: NEN
Publication Date: 1 October 2011
Status: active
Page Count: 18
ICS Code (Nickel, chromium and their alloys): 77.120.40
scope:

This International Standard specifies an inductively coupled plasma/atomic emission spectrometric method for the determination of the mass fraction of niobium between 0,1 % and 10 % in nickel alloys.

Document History

NEN-ISO 22033
October 1, 2011
Nickel alloys - Determination of niobium - Inductively coupled plasma/atomic emission spectrometric method
This International Standard specifies an inductively coupled plasma/atomic emission spectrometric method for the determination of the mass fraction of niobium between 0,1 % and 10 % in nickel alloys.
Advertisement