NEN-ISO 16840-2

Wheelchair seating - Part 2: Determination of physical and mechanical characteristics of seat cushions intended to manage tissue integrity

active, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

NEN-ISO 16840-2 specifies apparatus, test methods and disclosure requirements for wheelchair seat cushions intended to maintain tissue integrity and prevent tissue trauma. Test conditions simulate a symmetric anatomy and posture and do not represent cushion performance for specific individual users. Loads are intended to represent those seen under the pelvis of a 50th percentile wheelchair user and are not intended to assess the weight capacity of the cushion or to characterize the cushion under bariatric loads. It is possible that not all test methods apply to existing and future cushion technologies. It does not include test methods or requirements for determining the fire resistance of cushions. This document can also be applicable to tissue integrity management devices used as other support systems, as well as to cushions used in situations other than a wheelchair.

Document History

NEN-ISO 16840-2
January 1, 2018
Wheelchair seating - Part 2: Determination of physical and mechanical characteristics of seat cushions intended to manage tissue integrity
NEN-ISO 16840-2 specifies apparatus, test methods and disclosure requirements for wheelchair seat cushions intended to maintain tissue integrity and prevent tissue trauma. Test conditions simulate a...
July 1, 2007
Wheelchair seating - Part 2: Determination of physical and mechanical characteristics of devices intended to manage tissue integrity - Seat cushions
This part of ISO 16840 specifies apparatus, test methods and disclosure requirements for wheelchair seat cushions intended to maintain tissue integrity and prevent tissue trauma. It does not include...
Advertisement