NEN-EN 50341-1

Overhead electrical lines exceeding AC 1 kV - Part 1: General requirements - Common specifications

inactive
Organization: NEN
Publication Date: 1 May 2012
Status: inactive
Page Count: 252
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

This European Standard applies to new overhead electric lines with nominal system voltages exceeding AC 1 kV and with rated frequencies below 100 Hz. The extent of the application of this standard by each country in respect of existing overhead lines is subject to the requirements of the National Normative Aspects (NNA) applicable to that country. The specific definition as to the meaning and extent of a "new overhead line" is to be identified by each National Committee (NC) within their own NNA. At the least, it shall mean a totally new line between two points, A and B.

Document History

July 1, 2013
Overhead electrical lines exceeding AC 1 kV - Part 1: General requirements - Common specifications
This European Standard applies to new overhead electric lines with nominal system voltages exceeding AC 1 kV and with rated frequencies below 100 Hz. The extent of the application of this standard by...
NEN-EN 50341-1
May 1, 2012
Overhead electrical lines exceeding AC 1 kV - Part 1: General requirements - Common specifications
This European Standard applies to new overhead electric lines with nominal system voltages exceeding AC 1 kV and with rated frequencies below 100 Hz. The extent of the application of this standard by...
May 1, 2009
Overhead electrical lines exceeding AC 45 kV - Part 1: General requirements - Common specifications
A description is not available for this item.
November 1, 2001
Overhead electrical lines exceeding AC 45 kV - Part 1: General requirements - Common specifications
Specifies the general requirements that shall be met for the design and construction of new overhead lines to ensure that the line is suitable for its purpose with regard to safety of persons,...
May 1, 2000
Overhead electrical lines exceeding AC 45 kV - Part 1: General requirements - Common specifications
Specifies the general requirements that shall be met for the design and construction of new overhead lines to ensure that the line is suitable for its purpose with regard to safety of persons,...
Advertisement