NEN-ISO/IEC 23007-3

Information technology - Rich media user interfaces - Part 3: Conformance and reference software

active
Organization: NEN
Publication Date: 1 July 2011
Status: active
Page Count: 20
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

This part of ISO/IEC 23007 specifies how to test whether data and decoders meet requirements specified by ISO/IEC 23007-1. It also describes the procedures for testing the conformance of widgets and widget managers to the requirements defined in ISO/IEC 23007-1. In this part of ISO/IEC 23007, widget generators are not addressed specifically. A generator can be said to be an ISO/IEC 23007 generator if it generates widgets compliant with the syntactic and semantic requirements specified in ISO/IEC 23007-1.

Document History

Conformance and reference software for widget extension and AUI
A description is not available for this item.
NEN-ISO/IEC 23007-3
July 1, 2011
Information technology - Rich media user interfaces - Part 3: Conformance and reference software
This part of ISO/IEC 23007 specifies how to test whether data and decoders meet requirements specified by ISO/IEC 23007-1. It also describes the procedures for testing the conformance of widgets and...
Advertisement