NEN-EN-ISO 8503-4
Preparation of steel substrates before application of paints and related products - Surface roughness characteristics of blast-cleaned steel substrates - Part 4: Method for the calibration of ISO surface profile comparators and for the determination of surface profile - Stylus instrument procedure
| Organization: | NEN |
| Publication Date: | 1 March 2012 |
| Status: | active |
| ICS Code (Paint coating processes): | 87.020 |
| ICS Code (Surface preparation): | 25.220.10 |
scope:
This Part of ISO 8503 specifies the stylus instrument and describes the procedure for calibrating ISO surface profile comparators conforming to the requirements of ISO 8503-1. This Part of ISO 8503 is also applicable to the determination of the surface profile, within the y5 R range of 20 µm to 200 µm, of essentially planar blast-cleaned steel. The determination can be carried out on a representative section of the blast-cleaned surface or, if direct observation of the surface is not feasible, on a replica of the surface (see Annex C). An alternative procedure is described in ISO 8503-3.
Document History