NEN-EN-IEC 60794-2-41

Optical fibre cables - Part 2-41: Indoor cables - Product specification for simplex and duplex buffered A4 fibres

active, Most Current
Organization: NEN
Publication Date: 1 November 2008
Status: active
Page Count: 34
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 covers simplex and duplex buffered A4a through A4g fibres for indoor use. These may be cut into short lengths, which can be used in patchcord cable assemblies. The requirements of sectional specification IEC 60794-2 are applicable to cables covered by this standard.

Document History

NEN-EN-IEC 60794-2-41
November 1, 2008
Optical fibre cables - Part 2-41: Indoor cables - Product specification for simplex and duplex buffered A4 fibres
This part of IEC 60794 covers simplex and duplex buffered A4a through A4g fibres for indoor use. These may be cut into short lengths, which can be used in patchcord cable assemblies. The requirements...
Advertisement