NEN-EN-IEC 61753-143-2
Fibre optic interconnecting devices and passive components - Performance standard - Part 143-2: Optical passive VIPA-based dispersion compensator of single-mode fibre transmission for category C - Controlled environment
| Organization: | NEN |
| Publication Date: | 1 February 2013 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61753 contains the minimum test and measurement requirements and severity levels that a passive chromatic dispersion compensator (PCDC) using virtually imaged phased array (VIPA) must satisfy in order to be categorized as meeting the IEC standard, category C-controlled environments. Generally, PCDCs are used to reduce the magnitude of chromatic dispersion (CD) between regenerators by adding CD to the span that has a sign opposite to the total CD of the fibre cable and components. The requirements cover non-connectorized PCDCs used in single-channel transmission and wavelength division multiplexing (WDM) transmission in single-mode fibres (IEC 60793-2-50 B1/B2/B4).
Document History