NEN - NVN-ISO/TS 21396

Rubber - Determination of mass concentration of tire and road wear particles (TRWP) in soil and sediments - Pyrolysis-GC/MS method

active, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Pollution, pollution control and conservation): 13.020.40
ICS Code (Tyres in general): 83.160.01
ICS Code (Rubber): 83.060
scope:

NVN-ISO/TS 21396 specifies a method for the determination of the soil or sediment mass concentration (μg/g) of tyre and road wear particles (TRWP) in environmental samples. This document establishes principles for soil or sediment sample collection, the generation of pyrolysis fragments from the sample, and the quantification of the generated polymer fragments. The quantified polymer mass is used to calculate the concentration of TRWP in soil or sediment. These quantities are expressed on a TRWP basis, which includes the mass of tyre tread and mass of road wear encrustations, and can also be expressed on a tyre rubber polymer or tyre tread basis.

Document History

NVN-ISO/TS 21396
January 1, 2018
Rubber - Determination of mass concentration of tire and road wear particles (TRWP) in soil and sediments - Pyrolysis-GC/MS method
NVN-ISO/TS 21396 specifies a method for the determination of the soil or sediment mass concentration (μg/g) of tyre and road wear particles (TRWP) in environmental samples. This document establishes...
Advertisement