NEN-EN-IEC 61755-3-6

Fibre optic connector optical interfaces - Part 3-6: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre

active
Organization: NEN
Publication Date: 1 January 2007
Status: active
Page Count: 33
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61755 defines dimensional limits and material properties of a 2,5 mm and a 1,25 mm diameter cylindrical composite ferrule optical interface to meet specific requirements for APC fibre-to-fibre interconnection. The composite ferrule uses different materials in the end face contact zone and in the ferrule to sleeve contact zone. The specified materials for each zone are Zirconia (ZrO2) for the ferrule to sleeve contact zone and Cu-Ni-alloy for the end face contact zone. Ferrules made from the material specified in this document are suitable for use in categories C, U and O as defined in IEC 61753-1.

Document History

Fibre optic connector optical interfaces - Part 3-6: Optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre
A description is not available for this item.
NEN-EN-IEC 61755-3-6
January 1, 2007
Fibre optic connector optical interfaces - Part 3-6: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre
This part of IEC 61755 defines dimensional limits and material properties of a 2,5 mm and a 1,25 mm diameter cylindrical composite ferrule optical interface to meet specific requirements for APC...
Advertisement