NEN-IEC 61196-8-1

Coaxial communication cables - Part 8-1: Blank detail specification for semi-flexible cables with polytetrafluoroethylene (PTFE) dielectric

inactive
Organization: NEN
Publication Date: 1 September 2012
Status: inactive
Page Count: 14
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 61196 applies to coaxial communications cables described in IEC 61196-8. It specifies the requirements for semi-flexible radio frequency and coaxial cables with polytetrafluoroethylene (PTFE) dielectric. These cables are for use in microwave and wireless equipments or other signal transmission equipments or units at frequencies from 500 MHz up to 18 GHz. This blank detail specification is to be read in conjunction with IEC 61196-1 and IEC 61196-8. The blank detail specification determines the layout and style for detail. Detail specifications, based on the blank detail specification, may be prepared by a national organization, a manufacturer or a user.

Document History

November 1, 2023
Coaxial communication cables - Part 8-1: Blank detail specification for semi-flexible cables with fluoropolymer dielectric
This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-8. It specifies the requirements of semi-flexible coaxial communication cables with fluoropolymer dielectric and...
NEN-IEC 61196-8-1
September 1, 2012
Coaxial communication cables - Part 8-1: Blank detail specification for semi-flexible cables with polytetrafluoroethylene (PTFE) dielectric
This part of IEC 61196 applies to coaxial communications cables described in IEC 61196-8. It specifies the requirements for semi-flexible radio frequency and coaxial cables with...
Advertisement