NEN-ISO 25780

Plastics piping systems for pressure and non-pressure water supply, irrigation, drainage or sewerage - Glass-reinforced thermosetting plastics (GRP) systems based on unsaturated polyester (UP) resin - Pipes with flexible joints intended to be installed using jacking techniques

active, Most Current
Organization: NEN
Publication Date: 1 May 2011
Status: active
Page Count: 60
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Water supply systems): 91.140.60
ICS Code (Plastics pipes): 23.040.20
scope:

This International Standard specifies the properties of the piping system and its components made from glassreinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP) for water supply, irrigation, drainage or sewerage systems with or without pressure. This International Standard is applicable to GRP-UP piping systems, with flexible joints, intended to be installed using jacking techniques. It specifies the characteristics of pipes made from GRP-UP, with or without aggregates or fillers and also specifies the test parameters for the test methods referred to in this International Standard.

Document History

NEN-ISO 25780
May 1, 2011
Plastics piping systems for pressure and non-pressure water supply, irrigation, drainage or sewerage - Glass-reinforced thermosetting plastics (GRP) systems based on unsaturated polyester (UP) resin - Pipes with flexible joints intended to be installed using jacking techniques
This International Standard specifies the properties of the piping system and its components made from glassreinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP) for water...
Advertisement