NEN-ISO/IEC 18370-1

Information technology - Security techniques - Blind digital signatures - Part 1: General

active, Most Current
Organization: NEN
Publication Date: 1 November 2016
Status: active
Page Count: 37
ICS Code (IT Security): 35.030
scope:

NEN-ISO/IEC 18370-1 principles, including a general model, a set of entities, a number of processes, and general requirements for blind digital signature mechanisms, as well as the following variants of blind digital signature mechanisms: - blind signature mechanisms with partial disclosure; - blind signature mechanisms with selective disclosure; - traceable blind signature mechanisms. It also contains terms, definitions, abbreviated terms and figure elements that are used in all parts of ISO/IEC 18370. See Annex A for a comparison on the blind digital signature mechanisms.

Document History

NEN-ISO/IEC 18370-1
November 1, 2016
Information technology - Security techniques - Blind digital signatures - Part 1: General
NEN-ISO/IEC 18370-1 principles, including a general model, a set of entities, a number of processes, and general requirements for blind digital signature mechanisms, as well as the following variants...
Advertisement