NEN-ISO 5011

Inlet air cleaning equipment for internal combustion engines and compressors - Performance testing

active, Most Current
Organization: NEN
Publication Date: 1 April 2014
Status: active
Page Count: 48
ICS Code (Pressure charging and air/exhaust gas ducting systems): 43.060.20
scope:

ISO 5011 establishes and specifies uniform test procedures, conditions, equipment, and a performance report to permit the direct laboratory performance comparison of air cleaners. The basic performance characteristics of greatest interest are air flow restriction or differential pressure, dust collection efficiency, dust capacity, and oil carry-over on oil bath air cleaners. This test code therefore deals with the measurement of these parameters. This International Standard is applicable to air cleaners used on internal combustion engines and compressors generally used in automotive and industrial applications.

Document History

NEN-ISO 5011
April 1, 2014
Inlet air cleaning equipment for internal combustion engines and compressors - Performance testing
ISO 5011 establishes and specifies uniform test procedures, conditions, equipment, and a performance report to permit the direct laboratory performance comparison of air cleaners. The basic...
February 1, 2001
Inlet air cleaning equipment for internal combustion engines and compressors - Performance testing
To establish and specify uniform procedures, conditions, equipment, and a performance report to permit the direct laboratory performance comparison of air cleaners. The basic performance...
Advertisement