NEN-EN-ISO 17892-3

Geotechnical investigation and testing - Laboratory testing of soil - Part 3: Determination of particle density

active, Most Current
Organization: NEN
Publication Date: 1 February 2016
Status: active
Page Count: 27
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
ICS Code (Physical properties of soils): 13.080.20
scope:

NEN-EN-ISO 17892-3 specifies methods for the determination of the particle density of soils. This part of ISO 17892 is applicable to the laboratory determination of the particle density of soil within the scope of geotechnical investigations, and describes two methods, a pycnometer method by fluid displacement and a pycnometer method by gas displacement. The fluid pycnometer method described in this part of ISO 17892 applies to soil types with particle sizes under about 4 mm, or soils crushed to meet this requirement. Larger pycnometers are used for coarser materials. The particle size of soils suitable for testing in the gas pycnometer is limited by the dimensions of the specimen container of the particular gas pycnometer being used.

Document History

NEN-EN-ISO 17892-3
February 1, 2016
Geotechnical investigation and testing - Laboratory testing of soil - Part 3: Determination of particle density
NEN-EN-ISO 17892-3 specifies methods for the determination of the particle density of soils. This part of ISO 17892 is applicable to the laboratory determination of the particle density of soil...

References

Advertisement