NEN-ISO 11999-9
PPE for firefighters - Test methods and requirements for PPE used by firefighters who are at risk of exposure to high levels of heat and/or flame while fighting fires occurring in structures - Part 9: Fire hoods
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
NEN-ISO 11999-9 specifies the minimum design and performance requirements for a fire hood as part of personal protective equipment (PPE) to be used by firefighters, primarily but not solely to protect against exposure to flame and high thermal loads.
Document History
NEN-ISO 11999-9
January 1, 2016
PPE for firefighters - Test methods and requirements for PPE used by firefighters who are at risk of exposure to high levels of heat and/or flame while fighting fires occurring in structures - Part 9: Fire hoods
NEN-ISO 11999-9 specifies the minimum design and performance requirements for a fire hood as part of personal protective equipment (PPE) to be used by firefighters, primarily but not solely to...