NEN-EN-ISO 9396

Plastics - Phenolic resins - Determination of the gel time at a given temperature using automatic apparatus

active, Most Current
Organization: NEN
Publication Date: 1 November 2000
Status: active
Page Count: 12
ICS Code (Plastics in general): 83.080.01
scope:

This International Standard specifies two methods for determining the gel time of phenolic resins at a given temperature, using automatic apparatus under specified conditions. The test temperatures are 100 ° C, 130 ° C and 150 ° C. The two methods specified, which utilize different kinds of automatic apparatus, are: a) method A which employs a glass rod driven to carry out a rotary (spinning) motion; b) method B which employs a plunger driven to carry out a reciprocating vertical motion.

Document History

NEN-EN-ISO 9396
November 1, 2000
Plastics - Phenolic resins - Determination of the gel time at a given temperature using automatic apparatus
This International Standard specifies two methods for determining the gel time of phenolic resins at a given temperature, using automatic apparatus under specified conditions. The test temperatures...
August 1, 1995
Plastics - Phenolic resins - Determination of the gel time at a given temperature using automatic apparatus
This International Standard specifies two methods for determining the gel time of phenolic resins at a given temperature, using automatic apparatus under specified conditions. The test temperatures...
Advertisement