NEN-EN-IEC 61596
Magnetic oxide EP-cores and associated parts for use in inductors and transformers - Dimensions
| Organization: | NEN |
| Publication Date: | 1 August 1997 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ICS Code (Magnetic components): | 29.100.10 |
scope:
Specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of EP-cores made of magnetic oxides, the dimensional limits for coil formers to be used with these cores and the locations of their terminal pins on a 2,50 mm printed wiring, grid in relation to the base outlines of the cores, and the effective parameter value to be used in calculations involving them.
Document History