NEN-EN-ISO 10440-1

Petroleum, petrochemical and natural gas industries - Rotarytype positive- displacement compressors - Part 1: Process compressors (oil-free)

inactive
Organization: NEN
Publication Date: 1 June 2004
Status: inactive
Page Count: 152
ICS Code (Processing equipment): 75.180.20
scope:

This part of ISO 10440 specifies requirements for dry and oil- flooded, helical-lobe rotary compressors (see Figure 1) used f or vacuum or pressure or both in petroleum, petrochemical, and gas industry services. It is intended for compressors that ar e in special-purpose applications. It is not applicable to gen eral-purpose air compressors, liquid-ring compressors, or vane -type compressors.

Document History

January 1, 2008
Petroleum, petrochemical and natural gas industries - Rotarytype positive-displacement compressors - Part 1: Process compressors
This part of ISO 10440 specifies requirements for dry and oil- flooded, helical-lobe rotary compressors (see Figure 1) used f or vacuum or pressure or both in petroleum, petrochemical, and gas...
NEN-EN-ISO 10440-1
June 1, 2004
Petroleum, petrochemical and natural gas industries - Rotarytype positive- displacement compressors - Part 1: Process compressors (oil-free)
This part of ISO 10440 specifies requirements for dry and oil- flooded, helical-lobe rotary compressors (see Figure 1) used f or vacuum or pressure or both in petroleum, petrochemical, and gas...
January 1, 2001
Petroleum and natural gas industries - Rotary type positive displacement compressors - Part 1: Process compressors (oil-free)
Specifies requirements and gives recommendations for helical, spiral and straight lobe rotary compressors used for vacuum or pressure, or both, for use in the petroleum and natural gas industries.
February 1, 1996
Petroleum and natural gas industries - Rotary type positive displacement compressors - Part 1: Process compressors
Specifies requirements and gives recommendations for helical, spiral and straight lobe rotary compressors used for vacuum or pressure, or both, for use in the petroleum and natural gas industries.
Advertisement