NEN-ISO 8327

Information processing systems - Open systems interconnection (OSI) - Basic connection oriented session protocol specification

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1990
Status: inactive
ICS Code (Session layer): 35.100.50
scope:

This International Standard specifies a) procedures for a single protocol for the transfer of data and control information from one session entity to a peer session entity; b) the means of selecting the functional units to be used by the session entities; c) the structure and encoding of the session protocol data units used the transfer of data and control information.

Document History

NEN-ISO 8327
November 1, 1990
Information processing systems - Open systems interconnection (OSI) - Basic connection oriented session protocol specification
This International Standard specifies a) procedures for a single protocol for the transfer of data and control information from one session entity to a peer session entity; b) the means of selecting...
Advertisement