NEN-EN 3717

Aerospace series - Tubes - Selection for engines fluid systems

active, Most Current
Organization: NEN
Publication Date: 1 May 2008
Status: active
Page Count: 9
ICS Code (Aerospace fluid systems and components): 49.080
scope:

The present standard gives a selection of external diameters and thicknesses of tubes according to ISO 2964. These tubes shall be used for conveying fluids such as kerosene, oil, air, etc. for engine application.

Document History

NEN-EN 3717
May 1, 2008
Aerospace series - Tubes - Selection for engines fluid systems
The present standard gives a selection of external diameters and thicknesses of tubes according to ISO 2964. These tubes shall be used for conveying fluids such as kerosene, oil, air, etc. for engine...
Advertisement