NEN-EN-ISO 11363-2

Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 2: Inspection gauges

active, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Special screw threads): 21.040.30
ICS Code (Pressure vessels): 23.020.30
ICS Code (Gas cylinders): 23.020.35
scope:

NEN-EN-ISO 11363-2 specifies types, dimensions and principles of use of gauges, to be used in conjunction with the taper threads specified in ISO 11363-1 (i.e. 17E and 25E threads). It provides examples of calculations for thread gauge dimensions on the large end diameter (Annex A) and draws attention to the limitations of the gauging system specified (Annex B).

Document History

NEN-EN-ISO 11363-2
January 1, 2018
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 2: Inspection gauges
NEN-EN-ISO 11363-2 specifies types, dimensions and principles of use of gauges, to be used in conjunction with the taper threads specified in ISO 11363-1 (i.e. 17E and 25E threads). It provides...
August 1, 2010
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 2: Inspection gauges
This part of ISO 11363 specifies types, dimensions and principles of use of gauges, to be used in conjunction with the taper threads specified in ISO 11363-1 (i.e. 17E and 25E threads). It provides...
June 1, 2008
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 2: Inspection gauges
This part of ISO 11363 specifies types, dimensions and principles of use of gauges, to be used in conjunction with the taper threads specified in ISO 11363-1 (i.e. 17E and 25E threads). It provides...

References

Advertisement