NEN-ISO 15623

Transport information and control systems - Forward vehicle collision warning systems - Performance requirements and test procedures

inactive
Organization: NEN
Publication Date: 1 November 2002
Status: inactive
Page Count: 32
ICS Code (Other road vehicle systems): 43.040.99
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
scope:

This International Standard specifies performance requirements and test procedures for systems capable of warning the driver of short inter-vehicle distance and closing speed which may cause a rear-end collision with other vehicles, including motor cycles, ahead of the subject vehicle while it is operating at ordinary speed. This International Standard is applicable to operations on roads with curve radii over 125 m as well as higher radius curves.

Document History

August 1, 2013
Intelligent transport systems - Forward vehicle collision warning systems - Performance requirements and test procedures
This International Standard specifies performance requirements and test procedures for systems capable of warning the driver of a potential rear-end collision with other vehicles ahead of the subject...
NEN-ISO 15623
November 1, 2002
Transport information and control systems - Forward vehicle collision warning systems - Performance requirements and test procedures
This International Standard specifies performance requirements and test procedures for systems capable of warning the driver of short inter-vehicle distance and closing speed which may cause a...
Advertisement