NEN-ISO 16028
Hydraulic fluid power - Flush-face type, quick-action couplings for use at pressures of 20 MPa (200 bar) to 31,5 MPa (315 bar) - Specifications
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2000 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Piping and couplings): | 23.100.40 |
scope:
Specifies the interface dimensions for interchangeability and specifies the performance requirements for hydraulic, flush-face type, quick-action couplings for use at pressures of 20 MPa (200 bar) to 31,5 MPa (315 bar).
Document History
April 1, 2023
Hydraulic fluid power - Dimensions and requirements of quick action couplings, flush face type
This document specifies the interface dimensions for interchangeability and specifies the performance requirements for hydraulic quick-action couplings, flush-face type, for use at pressures of 10...
February 1, 2006
Hydraulic fluid power - Flush-face type, quick-action couplings for use at pressures of 20 MPa (200 bar) to 31,5 MPa (315 bar) - Specifications
A description is not available for this item.
NEN-ISO 16028
February 1, 2000
Hydraulic fluid power - Flush-face type, quick-action couplings for use at pressures of 20 MPa (200 bar) to 31,5 MPa (315 bar) - Specifications
Specifies the interface dimensions for interchangeability and specifies the performance requirements for hydraulic, flush-face type, quick-action couplings for use at pressures of 20 MPa (200 bar) to...