NEN-EN-ISO 16484-1

Building automation and control systems (BACS) - Part 1: Project specification and implementation

active, Most Current
Organization: NEN
Publication Date: 1 November 2010
Status: active
Page Count: 41
ICS Code (Automatic controls for household use): 97.120
ICS Code (IT applications in other fields): 35.240.99
ICS Code (Buildings in general): 91.040.01
ICS Code (IT applications in building and construction industry): 35.240.67
scope:

This International Standard specifies guiding principles for project design and implementation and for the integration of other systems into the building automation and control systems (BACS). This International Standard specifies the phases required for the BACS project, including: - design (determination of project requirements and production of design documents including technical specifications), - engineering (detailed function and hardware design), - installation (installing and commissioning of the BACS), and - completion (handover, acceptance and project finalization). This International Standard also specifies the requirements for as-built documentation and training.

Document History

NEN-EN-ISO 16484-1
November 1, 2010
Building automation and control systems (BACS) - Part 1: Project specification and implementation
This International Standard specifies guiding principles for project design and implementation and for the integration of other systems into the building automation and control systems (BACS). This...
May 1, 2009
Building automation and control systems (BACS) - Part 1: Project specification and implementation
This International Standard specifies guiding principles for project design and implementation and for the integration of other systems into the building automation and control systems (BACS). This...
August 1, 1999
Building control systems - Part 1: Overview and definitions
Describes the objectives of all parts of this standard. It provides a system overview with a generic system structure, system description and communication description and the Terms in English,...
Advertisement