NEN-ISO 7756

Wrought copper and copper alloys - Drawn round bars - Symmetric plus and minus tolerances on diameter and form tolerances

inactive, Most Current
Organization: NEN
Publication Date: 1 August 1988
Status: inactive
Page Count: 1
ICS Code (Copper products): 77.150.30
scope:

This International Standard specifies the symmetric plus and minus tolerances on diameter in the range from 2 up to and icluding 80 mm and the form tolerances for wrought copper and copper alloy drawn round bars. This international Standard specifies the symmetric plus and minus tolerances on diameter in the range from 2 up to and including 80 mm and the form tolerances for wrought copper and copper alloy drawn round bars.

Document History

NEN-ISO 7756
August 1, 1988
Wrought copper and copper alloys - Drawn round bars - Symmetric plus and minus tolerances on diameter and form tolerances
This International Standard specifies the symmetric plus and minus tolerances on diameter in the range from 2 up to and icluding 80 mm and the form tolerances for wrought copper and copper alloy...
Advertisement