NEN-ISO 13678
Petroleum and natural gas industries - Evaluation and testing of thread compounds for use with casing, tubing and line pipe
| Organization: | NEN |
| Publication Date: | 1 February 2001 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
scope:
Provides requirements, recommendations and methods for the manufacture, testing and selection of thread compounds for use on ISO.API round thread, buttress thread and proprietary caing, tubing an line pipe connections. The tests outlined within this International Standard are used to evaluate the critical performance properties, and physical and chemical characteristics of thread compounds under laboratory conditions.
Document History