NEN-EN-ISO 23631

Water quality - Determination of dalapon, trichloroacetic acid and selected haloacetic acids - Method using gas chromatography (GC-ECD and/or GC-MS detection) after liquid-liquid extraction and derivatization

active
Organization: NEN
Publication Date: 1 February 2006
Status: active
Page Count: 38
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This International Standard specifies a method for the determination of dalapon, trichloroacetic acid (TCA) and selected haloacetic acids (see Table 1) in ground water and drinking water by gas chromatography (GC-ECD and/or GC-MS detection) after liquid-liquid-extraction and derivatization using diazomethane. Depending on the matrix, the method is applicable to a concentration range from 0,5 µg/l to 10 µg/l. The validated reporting limit of TCA and dalapon is about 0,05 µg/l (see Table C.1). Detection by electron-capture detector (ECD) in general leads to lower detection limits. Detection by mass spectrometry (MS) allows analyte identification.

Document History

March 1, 2007
Water quality - Determination of dalapon, trichloroacetic acid and selected haloacetic acids - Method using gas chromatography (GC-ECD and/or GC-MS detection) after liquid-liquid extraction and derivatization
A description is not available for this item.
NEN-EN-ISO 23631
February 1, 2006
Water quality - Determination of dalapon, trichloroacetic acid and selected haloacetic acids - Method using gas chromatography (GC-ECD and/or GC-MS detection) after liquid-liquid extraction and derivatization
This International Standard specifies a method for the determination of dalapon, trichloroacetic acid (TCA) and selected haloacetic acids (see Table 1) in ground water and drinking water by gas...
August 1, 2004
Water quality - Determination of dalapon, trichloroacetic acid and selected haloacetic acids - Method using gas chromatography (GCD-ECD and/or GC-MS detection) after liquid-liquid extraction and derivatization
This International Standard specifies a method for the determination of dalapon, trichloroacetic acid (TCA) and selected haloacetic acids (see Table 1) in ground water and drinking water by gas...
Advertisement