NEN-ISO 2320
Prevailing torque type steel hexagon nuts - Mechanical and performance properties
| Organization: | NEN |
| Publication Date: | 1 September 1994 |
| Status: | inactive |
| ICS Code (Nuts): | 21.060.20 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
Specifies the requirements for nuts with thread sizes from M3 up to and including M39, with specific strength, with dimensions as specified in product standards, within the following temperature ranges: -50 to +300 C for all-metal non-plated nuts, -50 to +230 C for all-metal plated nuts, -50 to +120 C for non-metallic insert nuts. It does not apply to nuts requiring special properties which may require special materials or coatings.
Document History