NEN-EN-ISO 11553-2
Safety of machinery - Laser processing machines - Part 2: Safety requirements for hand-held laser processing devices
| Organization: | NEN |
| Publication Date: | 1 March 2007 |
| Status: | inactive |
| Page Count: | 37 |
| ICS Code (Optoelectronics. Laser equipment): | 31.260 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
This part of ISO 11553 specifies the requirements for laser processing devices, as defined in ISO 11553-1, which are hand-held or hand-operated. The purpose of this part of ISO 11553 is to draw attention to the particular hazards related to the use of hand-held laser and hand-operated laser processing devices and to prevent personal injury. This includes both the areas of hazard analysis and risk assessment as well as protective measures. Requirements concerning noise as a hazard are not included in this part of ISO 11553. These requirements are to be included in a subsequent amendment. This part of ISO 11553 does not apply to laser products or equipment manufactured solely or expressly for applications which are excluded from the scope of ISO 11553-1.
Document History