NEN-EN 4802
Aerospace series - Flange couplings - Swivel flange with 3 fastening holes, in nickel alloy - Inch series
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
NEN-EN 4802 specifies the characteristics of swivel flanges, 3 holes, for flange couplings in nickel alloy for inch series aerospace applications. Nominal pressure: up to 21 000 kPa; depends on the associated seal, tube material, tube diameter and tube wall thickness in the assembly (see EN 4814).
Document History
NEN-EN 4802
May 1, 2017
Aerospace series - Flange couplings - Swivel flange with 3 fastening holes, in nickel alloy - Inch series
NEN-EN 4802 specifies the characteristics of swivel flanges, 3 holes, for flange couplings in nickel alloy for inch series aerospace applications. Nominal pressure: up to 21 000 kPa; depends on the...