MODUK - DEF STAN 00-970: PT10: VOL 1

Flight Tests - Installations and Structures

inactive
Organization: MODUK
Publication Date: 1 November 1990
Status: inactive
Page Count: 73
scope:

INTRODUCTION

This Part states those tests which shall be made t o demonstrate that the aeroplane engines, system and structure function satisfactorily in accordance with the requirements of Part 7.

Each chapter of this Part contains tests of the aeroplane under a specific flight condition and is arranged in accordance with a standard layout, the paragraphs being grouped under headings in the following sequence:

Object,

Relevant design requirements,

Applicability,

Equipment,

Loading,

General test conditions,

Tests,

Notes.

Document History

Flight Tests - Installations and Structures
INTRODUCTION This Part states those tests which shall be made to demonstrate that the aeroplane engines, systems and structure function satisfactorily in accordance with the requirements of Part 7....
November 2, 1990
Flight Tests - Installations and Structures
INTRODUCTION This Part states those tests which shall be made to demonstrate that the aeroplane engines, systems and structure function satisfactorily in accordance with the requirements of Part 7....
DEF STAN 00-970: PT10: VOL 1
November 1, 1990
Flight Tests - Installations and Structures
INTRODUCTION This Part states those tests which shall be made t o demonstrate that the aeroplane engines, system and structure function satisfactorily in accordance with the requirements of Part 7....
Advertisement