NEN-EN 50197-8

Measuring and monitoring equipment for testing the electrical safety in low voltage distribution systems up to 1000 V AC and 1500 V DC - Part 8: Insulation monitoring devices for IT AC distribution systems, for IT AC distribution systems with galvanically connected DC circuits and for IT DC systems

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1994
Status: inactive
Page Count: 14
ICS Code (Control equipment for electric power systems): 29.240.30
ICS Code (Protection against electric shock. Live working): 13.260
scope:

This standard specifies the requirements for insulation monitoring devices which permanently monitor the insulation resistance to earth of unearthed IT AC distribution systems, for IT AC systems with galvanically connected DC circuits having nominal voltages up to 1000 V AC, as well as unearthed IT DC systems with voltages up to 1500 V DC independent from the method of measuring. This standard shall only apply in conjunction with part 1 of this series of standards

Document History

NEN-EN 50197-8
September 1, 1994
Measuring and monitoring equipment for testing the electrical safety in low voltage distribution systems up to 1000 V AC and 1500 V DC - Part 8: Insulation monitoring devices for IT AC distribution systems, for IT AC distribution systems with galvanically connected DC circuits and for IT DC systems
This standard specifies the requirements for insulation monitoring devices which permanently monitor the insulation resistance to earth of unearthed IT AC distribution systems, for IT AC systems with...

References

Advertisement