NEN - NPR-ISO/TS 16697

Space systems - Safety and compatibility of materials - Method to determine the flammability thresholds of materials

active, Most Current
Organization: NEN
Publication Date: 1 August 2012
Status: active
Page Count: 18
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Space systems and operations): 49.140
ICS Code (Materials for aerospace construction in general): 49.025.01
scope:

This Technical Specification provides a method to determine the oxygen concentration threshold when a material exposed to a standard ignition source self-extinguishes at a given constant total pressure, temperature, convective flow, and gravity-level conditions. The method can also be used to determine other flammability limits, such as the total pressure or forced convective velocity thresholds, while maintaining other test conditions constant. The flammability thresholds can also be determined with alternate pass/fail criteria, sample configurations and/or size, ignition mode, etc. to allow correlations with test data obtained, for example, under microgravity or reduced-gravity conditions which may have limited testing time in ground experiments.

Document History

NPR-ISO/TS 16697
August 1, 2012
Space systems - Safety and compatibility of materials - Method to determine the flammability thresholds of materials
This Technical Specification provides a method to determine the oxygen concentration threshold when a material exposed to a standard ignition source self-extinguishes at a given constant total...
Advertisement