NEN-EN-IEC 62595-1-1
LCD backlight unit - Part 1-1: Generic specification
| Organization: | NEN |
| Publication Date: | 1 July 2013 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Electronic display devices): | 31.120 |
| ICS Code (Optoelectronics. Laser equipment): | 31.260 |
scope:
This part of IEC 62282 provides minimum safety requirements for the installation of indoor and outdoor stationary fuel cell power systems in compliance with IEC 62282-3-100 and applies to the installation of the following systems: - intended for electrical connection to mains directly or with a readily accessible, manually operable switch or circuit-breaker; - intended for a stand-alone power distribution system; - intended to provide AC or DC power; - with or without the ability to recover useful heat. This standard is limited to those conditions that may be created by the installation process that can lead to personnel hazards or damage to equipment or property external to the fuel cell power system.
Document History