NEN-ISO/IEC 12034-1

Information technology - Archive eXchange Format (AXF) - Part 1: Structure and semantics

active, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Document imaging applications): 37.080
scope:

NEN-ISO 12034-1 specify a general-purpose format for the storage and/or communication of information in bulk form. The format is named the Archive eXchange Format (AXF). The format described is intended both for interchange between systems and to serve as a native format within systems. This standard identifies two major categories of data storage media and specifies the basic structures of data stored on those Storage Media Types. It specifies a number of structural elements for use in constructing the appropriate structures for use on each of the Storage Media Types. It defines the semantics of data contained within fields specified for use in the structural elements. The structural elements themselves are documents coded in the eXtensible Markup Language (XML), and this document defines an XML Schema Description (XSD) file for use in formulating the XML documents to be used for the structural elements of AXF Objects.

Document History

NEN-ISO/IEC 12034-1
January 1, 2018
Information technology - Archive eXchange Format (AXF) - Part 1: Structure and semantics
NEN-ISO 12034-1 specify a general-purpose format for the storage and/or communication of information in bulk form. The format is named the Archive eXchange Format (AXF). The format described is...
Advertisement