NEN-EN-IEC 60512-8-2
Connectors for electronic equipment - Tests and measurements - Part 8-2: Static load tests (fixed connectors) - Test 8b: Static load, axial
| Organization: | NEN |
| Publication Date: | 1 June 2011 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Electromechanical components in general): | 31.220.01 |
scope:
This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of IEC technical committee 48. It may also be used for similar devices when specified in a detail specification. The object of this standard is to detail a standard test method to determine the ability of a fixed connector to withstand a steady axial force which might occur during normal use.
Document History