NEN-EN-ISO 15006
Road vehicles - Ergonomic aspects of transport information and control systems - Specifications for in-vehicle auditory presentation
| Organization: | NEN |
| Publication Date: | 1 July 2010 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Car informatics. On board computer systems): | 43.040.15 |
| ICS Code (IT applications in transport): | 35.240.60 |
| ICS Code (Ergonomics): | 13.180 |
scope:
This International Standard establishes ergonomic specifications for the presentation of auditory information related to transport information and control systems (TICS) through speech or sounds. It applies primarily to the use of auditory displays to the driver when the vehicle is in motion, but it may also be applied when the vehicle is stationary. It presents a set of requirements and recommendations for in-vehicle auditory signals from TICS, and provides characteristics and functional factors for maximizing auditory signal intelligibility and utility while helping prevent auditory or mental overload.
Document History