NEN-EN 3660-027

Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 027: Cable outlet, style A, 45°, unsealed, with cable tie strain relief for EN 3646 - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 January 2013
Status: active
Page Count: 15
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard defines a range of cable outlets, 45°, style A, for use under the following conditions: Associated electrical connector(s) : EN 3660-002 Temperature range, Class A : - 65 °C to 200 °C Class N : - 65 °C to 200 °C Class W : - 65 °C to 175 °C.

Document History

NEN-EN 3660-027
January 1, 2013
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 027: Cable outlet, style A, 45°, unsealed, with cable tie strain relief for EN 3646 - Product standard
This European Standard defines a range of cable outlets, 45°, style A, for use under the following conditions: Associated electrical connector(s) : EN 3660-002 Temperature range, Class A : - 65 °C to...
March 1, 2009
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 027: Cable outlet, style A , 45°, unsealed, with cable tie strain relief for EN 3646 - Product standard
This product standard defines a range of cable outlets, 45°, style A, for use under the following conditions: Associated electrical connector(s) : EN 3660-002 Temperature range, Class A : - 65 °C to...
Advertisement