NEN-EN-ISO 12966-4

Animal and vegetable fats and oils - Gas chromatography of fatty acid methyl esters - Part 4: Determination by capillary gas chromatography

active, Most Current
Organization: NEN
Publication Date: 1 June 2015
Status: active
Page Count: 33
ICS Code (Spices and condiments): 67.220.10
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

NEN-EN-ISO 12966-4 specifies a method for the determination of fatty acid methyl esters (FAMEs) derived by transesterification or esterification from fats, oils, and fatty acids by capillary gas chromatography (GLC). Fatty acid methyl esters from C8 to C24 can be separated using this part of ISO 12966 including saturated fatty acid methyl esters, cis- and trans-monounsaturated fatty acid methyl esters, and cis- and trans-polyunsaturated fatty acid methyl esters. The method is applicable to crude, refined, partially hydrogenated, or fully hydrogenated fats, oils, and fatty acids derived from animal and vegetable sources. This method is not suitable for the analysis of dairy, ruminant fats and oils, or products supplemented with conjugated linoleic acid (CLA). Milk and milk products (or fat coming from milk and milk products) are excluded from the scope of this part of ISO 12966. This part of ISO 12966 is not applicable to di-, tri-, polymerized and oxidized fatty acids, and fats and oils.

Document History

NEN-EN-ISO 12966-4
June 1, 2015
Animal and vegetable fats and oils - Gas chromatography of fatty acid methyl esters - Part 4: Determination by capillary gas chromatography
NEN-EN-ISO 12966-4 specifies a method for the determination of fatty acid methyl esters (FAMEs) derived by transesterification or esterification from fats, oils, and fatty acids by capillary gas...

References

Advertisement