NEN - NPR-ISO/IEC TR 19446
Differences between the driving licences based on the ISO/IEC 18013 series and the European Union specifications
| Organization: | NEN |
| Publication Date: | 1 September 2015 |
| Status: | active |
| Page Count: | 35 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
NPR-ISO/IEC TR 19446 is applicable to driving licences which include a microchip and claim compliance to the EU Regulation on driving licences. This Technical Report proposes: - details that are missing for the implementation of Commission Regulation (EU) No 383/2012 Annex II item 1 - 10; - the subset of the ISO/IEC 18013-4:2011 test methods that are applicable to Commission Regulation (EU) No 383/2012 Annex II item 12; - further test methods that are applicable to Commission Regulation (EU) No 383/2012 Annex II item 12; these test methods are due to EU driving licence requirements that are incompatible with ISO/IEC 18013-2:2008. The following Commission Regulation (EU) No 383/2012 Annex II requirements are out of the scope of this Technical Report: - item 11 extended access restriction - EAC; - item 13: requirements on the security certificate; - item 14 functional certificate - smart card testing according to the ISO/IEC 10373- series.
Document History