NEN-EN-ISO 9241-960
Ergonomics of human-system interaction - Part 960: Framework and guidance for gesture interactions
| Organization: | NEN |
| Publication Date: | 1 November 2017 |
| Status: | active |
| ICS Code (IT terminal and other peripheral equipment): | 35.180 |
| ICS Code (Software): | 35.080 |
| ICS Code (Ergonomics): | 13.180 |
scope:
NEN-EN-ISO 9241-960 gives guidance on the selection or creation of the gestures to be used in a gesture interface. It addresses the usability of gestures and provides information on their design, the design process and relevant parameters that are to be considered. In addition, it provides guidance on how gestures should be documented. This document is concerned with gestures expressed by a human and not with the system response generated when users are performing these gestures.
Document History